EN
  • EN
  • DE

LTC1439EG#TR

Part No LTC1439EG#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739499-LTC1439EG#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1439EG#TR CAD Model

Description

The LTC1439EG#TR is a cutting-edge digital-to-analog converter (DAC) produced by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This product is tailored for demanding applications that require high precision and stability. The LTC1439EG#TR is a versatile component suitable for a wide range of applications, including industrial control systems, automated test equipment, and high-end audio equipment.

Key Features

  • Resolution: The LTC1439EG#TR offers a high resolution of 16 bits, ensuring accurate and fine-grained analog output signals.
  • Integrated Precision: This DAC includes an integrated precision voltage reference, which provides a stable and accurate reference voltage for the digital-to-analog conversion process.
  • Low Power Consumption: Designed to be power-efficient, the LTC1439EG#TR operates with a low power consumption, making it ideal for battery-powered devices and energy-sensitive applications.
  • Monotonic Performance: The DAC features monotonic performance over the entire operating temperature range, ensuring consistent and predictable output.
  • Flexible Interface: It supports a flexible serial interface that is compatible with most microprocessors and digital systems, facilitating easy integration into a variety of designs.
  • Package: The device is available in a 24-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The LTC1439EG#TR is adept at handling complex tasks in various sectors. Its precision and reliability make it an excellent choice for:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Signal Processing
  • High-End Audio Equipment
  • Medical Instrumentation

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1439EG#TR DAC meets stringent industry standards for performance and reliability. The product is designed to withstand harsh industrial environments and maintain its precision over a wide temperature range, making it a reliable choice for critical applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess