EN
  • EN
  • DE

LTC1439IG#TR

Part No LTC1439IG#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0436+
Reference case SSOP36
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739500-LTC1439IG#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1439IG#TR CAD Model

Description

Linear Technology's LTC1439IG#TR: High-Efficiency, Dual Output Synchronous Step-Down DC/DC Controller

The LTC1439IG#TR is a premium-grade, dual output synchronous step-down DC/DC controller from Linear Technology, a company well-known for its high-performance analog integrated circuits. This controller is designed to convert input voltages ranging from 4.5V to 36V down to two independent, lower output voltages, which are adjustable from 1.25V to the input voltage minus 1V. Its versatile input voltage range makes it suitable for a broad array of applications, including telecommunications, automotive, industrial, and portable electronics.

One of the standout features of the LTC1439IG#TR is its high efficiency, which is achieved through the use of synchronous rectification. This technique minimizes power loss by replacing diodes with low on-resistance MOSFETs, resulting in improved efficiency, especially at high output currents. The device supports a wide range of output currents, depending on the external MOSFETs selected, making it flexible for different power requirements.

The LTC1439IG#TR also boasts a robust feature set, including programmable soft-start to reduce inrush current during startup, a fixed frequency current mode architecture for excellent line and load transient response, and a foldback current limit for additional protection. Furthermore, the device offers independent shutdown and power good signals for each channel, which simplifies power sequencing and system monitoring.

Designed for ease of use, the LTC1439IG#TR requires minimal external components, which can help reduce overall solution size and cost. It is available in a compact 28-lead SSOP package, which is suitable for space-constrained applications. The device is also specified over the commercial and industrial temperature ranges, ensuring reliable performance in a variety of environments.

Overall, the LTC1439IG#TR from Linear Technology is an excellent choice for designers seeking a high-efficiency, dual output power solution. Its combination of features, performance, and ease of use make it a versatile component for a wide range of power supply designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess