EN
  • EN
  • DE

LTC1440CMS8#TRPBF

Part No LTC1440CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP W/REF LP SINGLE 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2 V to 11 V, ±1 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.02mA @ 5V
Current - Quiescent (Max) 4.4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 15μs
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 120371-LTC1440CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1440CMS8#TRPBF CAD Model

Description

The LTC1440CMS8#TRPBF is an ultra-low power comparator manufactured by Linear Technology, designed for precision operation in a variety of electronic applications requiring minimal power consumption. This high-performance component is ideal for portable and battery-powered devices due to its incredibly low quiescent current.

Key Features

  • Low Power Consumption: The LTC1440CMS8#TRPBF boasts an ultra-low quiescent current of only 4µA, which is crucial for extending battery life in portable devices.
  • Precision Voltage Reference: It comes with an integrated 1.182V precision voltage reference, offering stable and accurate threshold voltage for comparison.
  • High Accuracy: This comparator maintains a tight threshold accuracy of ±1% over the entire operating temperature range, ensuring reliable performance in critical applications.
  • Input Offset Voltage: Features a low input offset voltage, which enhances the overall precision of the device.
  • Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 11V, providing flexibility in various system designs.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and can directly drive loads.
  • Compact Package: Housed in an MSOP-8 package, the LTC1440CMS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC1440CMS8#TRPBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery-powered systems
  • Portable medical devices
  • Low-power threshold detection
  • Energy-efficient sensor interfaces
  • Alarm and monitoring circuits

With its low power consumption, high accuracy, and compact form factor, the LTC1440CMS8#TRPBF from Linear Technology stands out as an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7449 $58.7245
11+ $9.6369 $106.0059
17+ $9.3357 $158.7069
23+ $9.0346 $207.7958
29+ $8.7334 $253.2686
39+ $7.8300 $305.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess