Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Dual Supply Voltage (±) 2 V ~ 11 V, ±1 V ~ 5.5 V
Voltage - Input Offset (Maximum) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Maximum Quiescent Current 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 12μs
Hysteresis 50mV
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 16-DFN (5x4)
Win Source Part Number 781972-LTC1445CDHD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1445
Introduction Date January 07, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1445CDHD#PBF CAD Model

Description

LTC1445CDHD#PBF - Quad Comparator from Linear Technology

The LTC1445CDHD#PBF is a state-of-the-art quad comparator designed by Linear Technology, which is renowned for its precision, low power consumption, and reliability. This high-performance device is an essential component for various applications that require multiple voltage comparisons, such as signal processing, control systems, and data acquisition devices.

Key Features

  • Low Power Consumption: The LTC1445 is optimized for low power operation, making it an ideal choice for battery-powered and portable applications where power efficiency is crucial.
  • Precision Comparison: It offers a tight offset voltage specification and a high gain, ensuring precise voltage comparison and stable operation even in critical applications.
  • Quad Comparators: With four independent comparator units in one package, it provides a compact and efficient solution for systems that require multiple comparison channels.
  • Fast Response Time: The device is characterized by its fast response time, which is critical for applications that demand quick decision-making capabilities.
  • Wide Supply Voltage Range: It can operate over a wide supply voltage range, accommodating various application needs and simplifying power supply design.

Applications

The LTC1445CDHD#PBF is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Threshold detection and monitoring
  • Window comparators
  • Battery management systems
  • Industrial control systems
  • Automotive electronics
  • Alarm and security systems

Product Specifications

The LTC1445CDHD#PBF comes in a robust, surface-mount DHD package, which is designed to meet the needs of automated assembly processes. It features a typical supply current of only 7µA per comparator, which is indicative of its power efficiency. The operating temperature range is from 0°C to 70°C, ensuring reliable performance across a spectrum of environmental conditions.

Linear Technology's commitment to quality and performance is evident in the LTC1445CDHD#PBF, making it a smart choice for designers and engineers looking for a reliable quad comparator solution.

You May Also Be Interested in

Microchip Technology
IC COMP PUSHPULL 1.6V DUAL 8MSOP
Lowest to $1.0595
ECAD model for MCP6542T-I/MS
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOT-23 T/R / IC COMPARATOR DUAL SOT23-8
Lowest to $10.5251
ECAD model for MAX9019EKA-T
Maxim Integrated
Comparator Single 5.5V 8-Pin SOIC N Tube / IC COMP LOW PWR SNGL TTL 8SOIC
Lowest to $4.6609
ECAD model for MAX9013ESA+
Microchip Technology
IC COMP OPENDRN 1.6V QUAD14TSSOP
Lowest to $2.4062
ECAD model for MCP6549T-I/ST
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+
Maxim Integrated
Comparator Dual ±5.5V/11V 8-Pin PDIP N / IC COMP DUAL LOW PWR W/REF 8DIP
Need more? Email Us
ECAD model for MAX932CPA+
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3127 $65.8143
22+ $5.9997 $131.9934
34+ $5.8121 $197.6114
46+ $5.6245 $258.7270
60+ $5.4370 $326.2200
80+ $4.8756 $390.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 665 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention