EN
  • EN
  • DE

LTC1446LIS8#TR

Part No LTC1446LIS8#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719156-LTC1446LIS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1446LIS8#TR CAD Model

Description

Product Overview: LTC1446LIS8#TR

The LTC1446LIS8#TR is a high-performance dual 12-bit digital-to-analog converter (DAC) produced by Linear Technology, now part of Analog Devices. This sophisticated component is designed to offer precise voltage output conversions, making it an ideal choice for applications that demand high accuracy and stability. Encased in a compact 8-lead SOIC package, the LTC1446LIS8#TR offers a space-saving solution for modern electronic designs.

Key Features

  • Resolution: The LTC1446LIS8#TR provides a 12-bit resolution, ensuring fine granularity in the analog output, which is crucial for sensitive applications where precision is paramount.
  • Dual DACs: It contains two independent DACs on a single chip, allowing for dual-channel operation. This feature is particularly beneficial for systems that require simultaneous updates of two analog signals.
  • Low Power Consumption: Designed for low-power operation, this DAC is an excellent choice for battery-powered devices and energy-efficient systems.
  • Reference Input: The device includes a reference input, allowing the user to set a custom reference voltage that determines the output range of the DAC.
  • Software-Selectable Power-Down: The LTC1446LIS8#TR features a software-selectable power-down function, which further reduces power consumption when the DAC is not in active use.
  • Serial Interface: It comes with a serial interface for communication, which simplifies the connection to microcontrollers or other digital systems.

Applications

The LTC1446LIS8#TR is versatile and can be used in a wide range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control
  • Medical Instruments
  • Industrial Automation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1446LIS8#TR is no exception. It is manufactured with rigorous standards, ensuring high reliability and performance consistency across different environmental conditions. This product is available in a tape and reel format, denoted by the #TR suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LTC1446LIS8#TR from Linear Technology is a dual 12-bit DAC that offers excellent performance, low power consumption, and a compact form factor, making it a top choice for engineers and designers in various high-precision electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess