EN
  • EN
  • DE

LTC1450CG

Part No LTC1450CG
Manufacturer Linear Technology
Description Parallel Input, 12-Bit Rail-to-Rail Micropower DACs in SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207574-LTC1450CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1450CG CAD Model

Description

Introducing the LTC1450CG from Linear Technology

The LTC1450CG is a high-performance digital-to-analog converter (DAC) that offers an exceptional blend of precision and speed, making it an ideal choice for a wide array of applications including industrial control systems, digital signal processing, and high-end audio equipment. Manufactured by Linear Technology, a company renowned for its high-quality analog ICs, the LTC1450CG stands out as a reliable and versatile component in the realm of digital-to-analog conversion.

Key Features of the LTC1450CG

  • Resolution: The LTC1450CG boasts a 12-bit resolution, providing fine granularity for the analog output. This level of precision ensures accurate representation of the digital input signal.
  • Update Rate: With a swift update rate, this DAC can handle high-speed applications with ease, maintaining accuracy even under demanding conditions.
  • Low Power Consumption: Designed for efficiency, the LTC1450CG operates with minimal power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Reference Voltage: The DAC includes an integrated reference voltage, simplifying the design process by reducing the need for external components.
  • Settling Time: The LTC1450CG features a fast settling time, ensuring quick and accurate updates to the analog output, which is crucial for real-time applications.
  • Interface: The device comes with a user-friendly interface that allows for easy integration into a variety of digital systems.
  • Packaging: The LTC1450CG is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications

The versatile nature of the LTC1450CG makes it well-suited for a range of applications. In industrial settings, it can be used for precision process control, where accurate analog signals are required to control machinery. In digital signal processing, it serves as a critical component for converting digital data into analog signals for further processing or output. Moreover, its high fidelity makes it a preferred choice for high-end audio equipment, where maintaining the integrity of the sound is paramount.

Overall, the LTC1450CG from Linear Technology is a top-tier DAC that combines precision, speed, and efficiency. Its integrated features and ease of use make it an excellent choice for designers and engineers looking to enhance their systems with high-quality digital-to-analog conversion capabilities.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.4166 $55.2498
7+ $15.1111 $105.7777
11+ $14.6389 $161.0279
15+ $14.1667 $212.5005
19+ $13.6944 $260.1936
25+ $12.2778 $306.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess