EN
  • EN
  • DE

LTC1451IS8

Part No LTC1451IS8
Manufacturer Linear Technology
Description 12-Bit Rail-to-Rail Micropower DACs in SO-8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207579-LTC1451IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1451IS8 CAD Model

Description

Linear Technology LTC1451IS8 Precision Voltage Output DAC

The LTC1451IS8 is a compact, high-performance digital-to-analog converter (DAC) designed by Linear Technology, now part of Analog Devices. This device offers a precise voltage output and is housed in a space-saving 8-lead SOIC package, which is ideal for applications where space is at a premium. The LTC1451IS8 is engineered to provide reliable performance in a wide range of applications, including process control, data acquisition systems, and digital calibration of analog signals.

At the heart of the LTC1451IS8 is a 12-bit monotonic DAC with a serial interface, which allows for straightforward communication with microcontrollers and digital systems. The DAC boasts a settling time of just 10 microseconds, facilitating rapid and accurate updates to the analog output. This quick response time is crucial for systems requiring dynamic signal adjustments and real-time control.

The LTC1451IS8 operates from a single 5V supply, simplifying the power supply design and making it compatible with many standard digital systems. Additionally, it features a full-scale output range that is programmable via external references, giving users the flexibility to tailor the output to suit their specific needs. This versatility makes the LTC1451IS8 an excellent choice for a wide array of precision voltage control tasks.

Built with reliability in mind, the LTC1451IS8 includes an internal power-on reset circuit. This circuit ensures that the DAC output powers up to zero volts and remains there until a valid write to the device takes place. This safety feature prevents any unintended signals at power-up, which could cause issues in sensitive applications.

Furthermore, the LTC1451IS8 is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring consistent performance even in harsh environments. With its robust feature set, the LTC1451IS8 from Linear Technology is a solid choice for designers seeking a high-quality, reliable DAC solution for their precision analog output requirements.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 946 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess