EN
  • EN
  • DE

LTC1474CS8-5

Part No LTC1474CS8-5
Manufacturer Linear Technology
Description Low Quiescent Current High Efficiency Step-Down Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207607-LTC1474CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1474CS8-5 CAD Model

Description

The LTC1474CS8-5 is a high-efficiency, low quiescent current step-down DC/DC converter manufactured by Linear Technology, now part of Analog Devices. It is designed to meet the requirements of battery-powered, portable devices by offering a compact and energy-efficient power management solution.

Key Features:

  • High Efficiency: The LTC1474CS8-5 is capable of converting input voltages from 4.5V to 20V down to a fixed 5V output with high efficiency, making it suitable for a wide range of supply sources.
  • Low Quiescent Current: It boasts a very low no-load quiescent current of only 10µA, which is ideal for battery-operated devices where power conservation is critical.
  • Adjustable Switching Frequency: The switching frequency can be set from 100kHz to 200kHz with an external resistor, allowing the designer to optimize the trade-off between efficiency and external component size.
  • Low Dropout Operation: The LTC1474CS8-5's Burst Mode® operation enables it to maintain output regulation with a very low input-to-output voltage differential, which is beneficial during battery discharge.

Applications:

  • Portable Computers
  • Cellular Phones
  • Medical Instruments
  • Handheld Instruments

Technical Specifications:

Parameter Value
Output Voltage 5V Fixed
Input Voltage Range 4.5V to 20V
No-Load Quiescent Current 10µA
Switching Frequency 100kHz to 200kHz (Adjustable)
Package Type 8-Lead SOIC

The LTC1474CS8-5 is a versatile and reliable choice for designers seeking an efficient power management solution for their space-constrained and power-sensitive applications. Its low quiescent current and adjustable frequency provide flexibility and performance that can be tailored to meet the specific needs of various electronic devices.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess