EN
  • EN
  • DE

LTC1481IN8#PBF

Part No LTC1481IN8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485 LOWPWR W/SHTDN8DIP / Single Transmitter/Receiver RS-422/RS-485 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 45mV
Data Rate 2.5Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 782003-LTC1481IN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1481
Introduction Date January 31, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1481IN8#PBF CAD Model

Description

Product Overview: LTC1481IN8#PBF

The LTC1481IN8#PBF is a high-performance, low-power differential line transceiver from Linear Technology, which is now part of Analog Devices. This integrated circuit is designed to provide robust communication in balanced transmission lines, making it an excellent choice for industrial, networking, and telecommunication applications. It operates from a single 5V supply and features a half-duplex communication interface, which enables bidirectional communication over a single pair of wires.

Key Features

  • Low Power Operation: The LTC1481IN8#PBF is designed for low power consumption, with a typical quiescent current of only 250µA, making it suitable for power-sensitive applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design and reducing the need for multiple power sources.
  • High-Speed Interface: Capable of data rates up to 2.5Mbps, this transceiver can handle high-speed data transmission with ease.
  • Half-Duplex Communication: The half-duplex interface allows for bidirectional communication on a single pair of wires, reducing the complexity and cost of the cable infrastructure.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a high output state if the inputs are open or shorted, or if they are connected to a terminated transmission line with all drivers disabled.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection ensures that the device is protected from damage due to excessive power dissipation.

Applications

  • Network Equipment
  • Industrial Control Systems
  • Factory Automation
  • Field Bus Communications
  • Data Acquisition Systems

The LTC1481IN8#PBF comes in an 8-pin PDIP package, which is known for its ease of handling and robustness. The package is suitable for through-hole mounting, which is often preferred for applications that require strong mechanical bonds between the PCB and the component. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Overall, the LTC1481IN8#PBF is a reliable and efficient solution for designers looking to implement a differential line transceiver in their system with minimal power draw and high data integrity.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess