EN
  • EN
  • DE

LTC1482CN8

Part No LTC1482CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Power RS485 Transceiver with Carrier Detect and Receiver Fail-Safe | IC TXRX RS485 LOWPWR 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30mV
Data Rate 4Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1482
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207627-LTC1482CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1482CN8 CAD Model

Description

The LTC1482CN8 is a high-performance RS485 transceiver from Linear Technology, designed to provide robust communication in industrial and networked applications. This device is particularly notable for its ultra-low power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Low Power Operation: The LTC1482CN8 is designed for efficient power usage, with a quiescent current of only 180µA, which reduces to 10µA in shutdown mode.
  • High-Speed Interface: It supports data rates up to 2.5Mbps, enabling fast data transmission for time-critical applications.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of systems.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, the LTC1482CN8 is suitable for use in harsh environments.
  • Robust Bus Pins: The receiver and driver outputs can withstand ±10kV electrostatic discharge (ESD) strikes, providing enhanced protection against electrical disturbances.
  • Differential Output: The differential output ensures high noise immunity, which is essential for reliable communication over long cable runs.

Applications

  • Industrial control systems
  • Networked devices
  • Building automation
  • Remote sensors

Package and Availability

The LTC1482CN8 is offered in an 8-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting, ensuring easy integration into a variety of circuit designs. This package is known for its durability and ease of handling during the manufacturing process.

Conclusion

Overall, the LTC1482CN8 from Linear Technology stands out for its low power consumption, high-speed data transfer capabilities, and robust protection features. It is a reliable choice for engineers looking to implement RS485 communication interfaces in their power-sensitive and industrial applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1445 $70.7225
10+ $11.6058 $116.0580
16+ $11.2432 $179.8912
22+ $10.8805 $239.3710
28+ $10.5178 $294.4984
37+ $9.4297 $348.8989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess