EN
  • EN
  • DE

LTC1482CS8

Part No LTC1482CS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Carrier Detect and Receiver Fail-Safe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207628-LTC1482CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1482CS8 CAD Model

Description

The LTC1482CS8 is a high-performance transceiver from Linear Technology, designed for RS485 and RS422 communication protocols. This device is particularly well-suited for long-distance and high-speed data transmission applications where low power consumption is crucial.

Key Features

  • Low Power Operation: The LTC1482CS8 operates with very low supply current, typically 250µA, making it an ideal choice for power-sensitive applications.
  • Single 5V Supply: This transceiver operates from a single 5V supply, simplifying power supply design and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • High Speed: Capable of data rates up to 2.5Mbps, the LTC1482CS8 is suitable for applications requiring fast data transfer, such as industrial control systems, networking, and telecommunications.
  • Extended Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, the LTC1482CS8 can reliably function in harsh environmental conditions.
  • Low EMI: The device features low electromagnetic interference (EMI) emission, which minimizes the impact on nearby electronic devices and reduces design complexity for EMI-sensitive applications.

Applications

The LTC1482CS8's robust design and advanced features make it suitable for a variety of applications, including:

  • Industrial Control Networks
  • Building Automation
  • Networked Security Systems
  • Remote Data Acquisition
  • Automotive Electronics

Package and Quality

The LTC1482CS8 is offered in an 8-lead narrow SOIC package, providing a compact footprint for space-constrained applications. The device is manufactured by Linear Technology, a company known for its high-quality and reliable integrated circuits, ensuring that the LTC1482CS8 meets stringent performance and durability standards.

Conclusion

Overall, the LTC1482CS8 from Linear Technology stands out as a reliable and efficient solution for RS485/RS422 communication. Its low power consumption, high-speed capability, and robustness in extreme temperatures make it an excellent choice for designers looking to optimize their data communication systems in industrial and commercial environments.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess