EN
  • EN
  • DE

LTC1484IS8

Part No LTC1484IS8
Manufacturer Linear Technology
Description Low Power RS485 Transceiver with Receiver Fail-Safe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207639-LTC1484IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1484IS8 CAD Model

Description

Product Overview: LTC1484IS8 from Linear Technology

The LTC1484IS8 is a robust, low power differential line transceiver from Linear Technology, now part of Analog Devices, designed to provide reliable data communications in demanding industrial environments. This transceiver is part of Linear Technology's range of interface products that are known for their high performance and reliability.

Key Features

  • Robust Interface: The LTC1484IS8 is designed to withstand the rigors of industrial applications. It features a differential interface that ensures high noise immunity and long-distance communication capabilities.
  • Low Power Consumption: This device operates with a very low supply current, typically 1.5mA, making it ideal for power-sensitive applications.
  • Wide Operating Voltage: The LTC1484IS8 can function within a supply voltage range of 4.75V to 5.25V, providing flexibility for various system designs.
  • High Speed: With a data rate of up to 2.5Mbps, this transceiver can handle high-speed data transmission, suitable for modern industrial protocols.
  • Half-Duplex Operation: The device supports half-duplex communication, allowing for bidirectional data flow on a single pair of wires, which helps in reducing the complexity and cost of the wiring.
  • Thermal Shutdown Protection: The LTC1484IS8 includes a thermal shutdown feature that protects the device from damage due to excessive temperature.
  • Fail-Safe Receiver: This transceiver has a fail-safe receiver that guarantees a high output state when the inputs are left open or shorted, or when they are connected to a terminated transmission line with no signal present.
  • Package: It is available in an 8-lead SOIC package, which is suitable for compact PCB layouts.

Applications

The LTC1484IS8 is an ideal choice for various applications that require reliable data transmission over long distances or in noisy environments. These include:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked devices in harsh environments

With its combination of high-speed data transfer, low power consumption, and robust design, the LTC1484IS8 from Linear Technology stands out as a versatile solution for industrial communication needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.4238 $100.8476
3+ $41.3733 $124.1199
5+ $40.0808 $200.4040
6+ $38.7884 $232.7304
8+ $37.4948 $299.9584
11+ $33.6163 $369.7793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess