EN
  • EN
  • DE

LTC1487IN8

Part No LTC1487IN8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071995-LTC1487IN8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1487IN8 CAD Model

Description

Introducing the LTC1487IN8 from Linear Technology

The LTC1487IN8 is a highly sophisticated, low power differential line transceiver designed by Linear Technology, now part of Analog Devices, to provide reliable data communication with minimal power consumption. This component is specifically tailored for half-duplex data transmission over long or noisy lines, making it an ideal choice for industrial, automotive, and network communication systems where efficiency and robustness are paramount.

Key Features

  • Low Power Operation: The LTC1487IN8 is engineered to operate with very low supply current, which is typically 250µA, making it an energy-efficient solution for battery-powered applications.
  • High Impedance Receiver Inputs: This feature ensures that multiple transceivers can be connected to a bus without significantly increasing the load, facilitating the design of complex communication networks.
  • Driver Protection: The drivers are protected against damage due to bus contention or faults, with outputs that can withstand ±10V without damage.
  • Wide Operating Temperature Range: It is designed to function reliably over an extended temperature range from -40°C to 85°C, ensuring consistent performance in harsh environmental conditions.
  • Half-Duplex Pin Configuration: The LTC1487IN8 supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, thereby reducing the complexity and cost of the cable infrastructure.

Applications

The LTC1487IN8 is versatile and can be employed in a multitude of applications where reliable data transmission is required. Some of its common applications include:

  • Networked Industrial Control Systems
  • Automotive Diagnostics Interfaces
  • Fieldbus Networks for Factory Automation
  • Instrumentation
  • RS485/RS422 Communications

Package and Reliability

The device is offered in an 8-pin PDIP package, which provides a robust and easy-to-handle component for through-hole mounting, suitable for a variety of printed circuit board layouts. With its built-in ESD protection and robust design, the LTC1487IN8 ensures a high level of reliability for critical applications that demand uninterrupted and error-free communication.

In conclusion, the LTC1487IN8 from Linear Technology is a feature-rich, low power differential line transceiver that offers a perfect blend of power efficiency, reliability, and performance for a wide range of data communication needs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess