EN
  • EN
  • DE

LTC2310CTS814TRPBF

Part No LTC2310CTS814TRPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072119-LTC2310CTS814TRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2310CTS814TRPBF CAD Model

Description

LTC2310CTS814TRPBF - 14-Bit, 5Msps SAR ADC

The LTC2310CTS814TRPBF is a cutting-edge 14-bit, 5Msps (mega samples per second) Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) from Linear Technology, designed for precision conversion of analog signals to digital data with high-speed performance. This product is well-suited for applications requiring fast and accurate data acquisition, such as medical imaging, industrial process control, and high-speed instrumentation.

With its 14-bit resolution, the LTC2310CTS814TRPBF ensures precise digital representation of the analog input signal, allowing for fine detail to be captured in the conversion process. The impressive sampling rate of 5Msps means that this ADC can handle rapid signal changes, making it ideal for capturing transient events and for use in systems where real-time data processing is critical.

The device operates from a single 2.5V supply, minimizing power consumption and making it an excellent choice for power-sensitive applications. Furthermore, the low power consumption does not come at the expense of performance, as the LTC2310CTS814TRPBF maintains a Signal-to-Noise Ratio (SNR) of 73dB and a Total Harmonic Distortion (THD) of -85dB, ensuring high-fidelity signal conversion.

Another key feature of the LTC2310CTS814TRPBF is its No Latency operation, which provides consistent throughput and eliminates pipeline delays, a crucial factor for control loop stability in digital feedback systems. The device also includes a flexible SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital signal processors.

The LTC2310CTS814TRPBF is available in a compact, 16-lead TSOT-23 package, providing a space-saving solution for designs where board real estate is at a premium. The product is also designed with Linear Technology's advanced silicon design and process technology, ensuring reliability and performance consistency across a wide range of operating conditions.

In summary, the LTC2310CTS814TRPBF from Linear Technology is a high-speed, high-precision SAR ADC that offers excellent performance for a variety of demanding applications. Its combination of speed, accuracy, low power consumption, and small footprint make it an ideal choice for designers looking to enhance the performance of their data acquisition systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
IXYS
Lowest to $3.7430
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess