EN
  • EN
  • DE

LTC1504ACS8-3.3

Part No LTC1504ACS8-3.3
Manufacturer Linear Technology
Description 500mA Low Voltage Step-Down Synchronous Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207651-LTC1504ACS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504ACS8-3.3 CAD Model

Description

LTC1504ACS8-3.3 Voltage Regulator by Linear Technology

The LTC1504ACS8-3.3 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Linear Technology, an industry leader in analog integrated circuits. This regulator is specifically engineered to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

With its S8 package, the LTC1504ACS8-3.3 is compact and suitable for space-constrained applications. It boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.

Key Features:

  • Fixed Output Voltage: Precisely regulated 3.3V output to power sensitive electronic circuits.
  • Low Dropout Voltage: Minimized voltage difference between the input and output for efficient operation.
  • High Output Current: Capable of supplying a significant amount of current to meet the demands of various loads.
  • Thermal Protection: Integrated thermal shutdown feature to prevent damage from overheating.
  • Short Circuit Protection: Enhanced safety with built-in short circuit protection.
  • Stable with Low ESR Capacitors: Compatibility with low ESR output capacitors for improved transient response.

Applications:

The LTC1504ACS8-3.3 is versatile and can be used in multiple applications where a stable 3.3V power supply is crucial. Typical applications include but are not limited to:

  • Microprocessor and microcontroller systems
  • Digital logic supplies
  • Battery-powered devices
  • Portable instruments
  • Telecommunications equipment

In summary, the LTC1504ACS8-3.3 from Linear Technology is a high-quality, reliable voltage regulator that ensures consistent performance for electronic devices requiring a 3.3V power source. Its advanced features and robust design make it a top choice for designers and engineers looking for a dependable power management solution.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess