The LTC1504AIS8-3.3 is a high-performance, low-dropout linear voltage regulator manufactured by Linear Technology, designed to deliver a fixed output voltage of 3.3V. This device is housed in an 8-lead SOIC package, making it compact and suitable for space-constrained applications.
Key Features:
- Stable Output: The LTC1504AIS8-3.3 provides a stable 3.3V output with an accuracy of ±1% over line, load, and temperature variations, ensuring reliable performance for sensitive electronic circuits.
- Low Dropout Voltage: This regulator offers a low dropout voltage, which enables it to maintain a regulated output even when the input voltage is very close to the output voltage, improving efficiency and battery life in portable applications.
- High Current Capability: With the ability to deliver up to 150mA of continuous output current, the LTC1504AIS8-3.3 is capable of powering a wide range of devices, from microprocessors to peripheral components.
- Thermal Protection: The device includes built-in thermal protection that shuts down the regulator to prevent damage from overheating, enhancing the product's reliability and longevity.
- Low Quiescent Current: It features a low quiescent current, making it ideal for battery-powered applications where power conservation is critical.
Applications:
The LTC1504AIS8-3.3 voltage regulator is versatile and can be used in a variety of applications, including:
- Battery-powered equipment
- Portable consumer electronics
- Microprocessor power supplies
- Wireless and telecommunications devices
- Linear power supplies
Conclusion:
Overall, the LTC1504AIS8-3.3 from Linear Technology is an efficient and reliable solution for applications requiring a fixed 3.3V power supply. Its low-dropout feature, thermal protection, and high current capability make it a preferred choice for engineers and designers looking to optimize their power management systems in both portable and stationary electronic devices.