EN
  • EN
  • DE

LTC1504CS8-3.3

Part No LTC1504CS8-3.3
Manufacturer Linear Technology
Description 500mA Low Voltage Step-Down Synchronous Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207655-LTC1504CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1504CS8-3.3 CAD Model

Description

Introducing the LTC1504CS8-3.3 Voltage Regulator from Linear Technology

The LTC1504CS8-3.3 is a highly efficient, low dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 3.3V. Crafted by Linear Technology, a leader in analog integrated circuits, this regulator is an ideal choice for precision voltage regulation in a wide array of electronic applications. The LTC1504CS8-3.3 is housed in a compact and robust 8-lead SOIC package, ensuring a minimal footprint on your PCB.

Key Features:

  • Stable Output: The LTC1504CS8-3.3 provides a stable 3.3V output, making it suitable for sensitive electronic components that require a consistent voltage level.
  • Low Dropout Voltage: With its low dropout design, this regulator maintains regulation with minimal difference between the input and output voltage, which enhances efficiency and allows operation under a wider range of input voltages.
  • High Current Capability: The device is capable of supplying up to 150mA of output current, meeting the needs of various power-hungry circuits without the need for additional heat sinking in most applications.
  • Thermal Protection: The LTC1504CS8-3.3 includes an internal thermal shutdown feature that protects the device from overheating and potential damage, ensuring long-term reliability.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for battery-powered devices, as it helps to prolong battery life by reducing power consumption when in standby mode.

Applications:

The versatility of the LTC1504CS8-3.3 makes it suitable for a broad range of applications, including:

  • Portable Electronics
  • Microprocessor Power Supplies
  • Battery-Powered Equipment
  • Peripheral Power Supplies
  • Reference Voltage Sources

With its combination of features, the LTC1504CS8-3.3 from Linear Technology stands out as a reliable and efficient solution for precise voltage regulation needs. Its small size, coupled with its robust feature set, makes it an excellent choice for designers looking to optimize the performance and longevity of their electronic devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9894 $62.9046
21+ $5.7350 $120.4350
32+ $5.5557 $177.7824
43+ $5.3765 $231.1895
56+ $5.1973 $291.0488
75+ $4.6597 $349.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,065 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess