EN
  • EN
  • DE

LTC1515CS8#PBF

Part No LTC1515CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP ADJ 50MA 8SOIC / Charge Pump STPUP/STPDN 50mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2V
Voltage Input MAX 10V
Output Voltage 1.232V
Output Voltage MAX 20V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782020-LTC1515CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1515
Introduction Date February 13, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1515CS8#PBF CAD Model

Description

The LTC1515CS8#PBF is a versatile DC/DC converter designed and manufactured by Linear Technology. It stands out for its ability to provide step-up or step-down voltage conversion, ensuring a consistent output even when the input voltage varies above or below the output voltage. This feature makes it an ideal choice for battery-powered applications where the input voltage can fluctuate significantly during operation.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 1.5V to 5.5V, accommodating a variety of power sources including single-cell to multi-cell batteries or regulated 5V supplies.
  • Adjustable Output Voltage: Output voltage can be set anywhere from 1.5V to 5.5V, providing flexibility to power a broad range of devices.
  • High Efficiency: Integrating a low-loss (0.1 Ohm) switch, the LTC1515CS8#PBF offers high efficiency, which is crucial for extending battery life in portable devices.
  • Low Quiescent Current: The quiescent current is only 10µA, further enhancing battery life by reducing standby power consumption.
  • Burst Mode® Operation: This mode of operation reduces quiescent current to just 10µA during light loads or standby, providing even greater efficiency.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating.

Applications

The LTC1515CS8#PBF is particularly suitable for portable devices where power efficiency and battery life are critical. Its applications include:

  • Handheld Instruments
  • Medical Devices
  • GPS Devices
  • Portable Phones
  • Wireless Modems

Package and Quality

The LTC1515CS8#PBF comes in a compact 8-lead SOIC package, making it easy to integrate into space-constrained designs without sacrificing performance. Moreover, it adheres to Linear Technology's high standards for quality and reliability, ensuring stable operation across its intended applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6236 $50.7304
34+ $2.9732 $101.0888
53+ $2.8803 $152.6559
72+ $2.7874 $200.6928
93+ $2.6945 $250.5885
125+ $2.4157 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess