EN
  • EN
  • DE

LTC1515IS8-3.3/5#PBF

Part No LTC1515IS8-3.3/5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 3.3V, 5V
Output Current 50mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136203-LTC1515IS8-3.3/5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1515IS8-3.3/5#PBF CAD Model

Description

LTC1515IS8-3.3/5#PBF Step-Up/Step-Down DC/DC Converters

The LTC1515IS8-3.3/5#PBF is a versatile and efficient DC/DC converter chip from Linear Technology, designed to manage power supply requirements in a wide range of applications. This innovative component is capable of both stepping up and stepping down input voltages, providing a stable output voltage that can be set to either 3.3V or 5V, as indicated by the product name.

With its small form factor, the LTC1515IS8-3.3/5#PBF comes in an 8-lead SOIC package, making it an ideal solution for space-constrained applications. It is specifically designed to operate from an input voltage range of 1.5V to 5.5V, which allows it to be used with a variety of power sources, including single or multiple battery configurations, USB power, and other standard power rails.

The converter features a high-efficiency design, ensuring minimal power loss during operation. Its internal switches can handle 600mA of current, which is more than sufficient for many small to medium power applications. The LTC1515IS8-3.3/5#PBF also includes a low-battery detector that provides an early warning when the input power source falls below a preset threshold, which is critical for battery-powered devices.

Another key advantage of this product is its low quiescent current, which helps to extend battery life in portable devices. Additionally, the LTC1515IS8-3.3/5#PBF offers thermal protection and uses a Burst Mode® operation to maintain high efficiency at low output currents, further conserving power when the load demand is reduced.

Engineers will appreciate the simplicity of design when integrating the LTC1515IS8-3.3/5#PBF into their systems. The device requires only a few external components for operation, including a small inductor, input and output capacitors, and a feedback resistor to set the output voltage, simplifying the design process and reducing the overall bill of materials.

In summary, the LTC1515IS8-3.3/5#PBF from Linear Technology is a reliable and efficient solution for managing power in a variety of electronic applications. Its ability to provide a stable voltage in a compact package, combined with its ease of use, makes it a popular choice among engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.6370 $63.6370
3+ $52.2152 $156.6456
4+ $50.5832 $202.3328
5+ $48.9512 $244.7560
7+ $47.3192 $331.2344
9+ $42.4243 $381.8187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess