EN
  • EN
  • DE

LM4041DADJH5TA

Part No LM4041DADJH5TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 10V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 206397-LM4041DADJH5TA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041DADJH5TA CAD Model

Description

Product Overview: LM4041DADJH5TA from Diodes Incorporated

The LM4041DADJH5TA is a precision micro-power shunt voltage reference from Diodes Incorporated, offering excellent stability and accuracy for a wide array of applications. This adjustable voltage reference is specifically designed to be versatile and reliable, catering to the demanding requirements of high-performance circuitry.

Key Features

  • Adjustable Output: The device provides an adjustable output voltage ranging from 1.24V to 10V, which can be set with external resistors. This feature allows for flexibility in application design, ensuring compatibility with various circuits.
  • High Precision: The LM4041DADJH5TA boasts a precision reference voltage with a typical temperature coefficient of only 50ppm/°C, which ensures consistent performance over a wide temperature range.
  • Low Power Consumption: With a quiescent current of typically 60μA, this voltage reference is optimized for battery-powered and energy-sensitive applications, helping to extend the life of portable devices.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -40°C to +85°C, making it suitable for use in various environmental conditions.

Applications

The LM4041DADJH5TA is ideal for high-precision applications, including:

  • Data conversion systems (ADCs/DACs)
  • Portable and battery-powered equipment
  • Power supplies
  • Instrumentation
  • Automotive electronics

Package and Quality

Enclosed in a compact SOT-23 package, the LM4041DADJH5TA is designed for surface-mount technology, facilitating easy integration into a variety of circuit boards. Diodes Incorporated is committed to high standards of quality, and this product is no exception, with certifications and compliance with industry standards ensuring reliability and performance.

Conclusion

The LM4041DADJH5TA from Diodes Incorporated is a versatile, high-precision adjustable shunt voltage reference that offers designers the flexibility and performance required for sophisticated electronic systems. With its low power consumption, wide temperature range, and adjustable output voltage, it stands as an excellent choice for a multitude of applications that demand accuracy and efficiency.

You May Also Be Interested in

Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess