EN
  • EN
  • DE

LM3075MTC/NOPB

Part No LM3075MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching 200kHz, 300kHz
Duty Cycle (Max) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-TSSOP
Win Source Part Number 071182-LM3075MTC/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3075MTC/NOPB CAD Model

Description

The LM3075MTC/NOPB is an innovative product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Type: Simple switcher (high frequency step-down voltage regulator)
  • Output Voltage: Adjustable
  • Switching Frequency: 500 kHz
  • Operation Mode: Constant frequency current mode
  • Input Voltage Range: 4.5V to 40V
  • Efficiency: High
  • Reference Voltage: Precision 1.23V (accurate to within 2%)
  • Soft-Start Feature: Yes
  • Safety Features: Thermal shutdown and current limit

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess