Product Overview: AZ1117C-2.5 - Diodes Incorporated
The AZ1117C-2.5 is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This regulator is engineered to deliver a stable 2.5V output voltage with an input range from 2.7V to 15V, making it an ideal choice for a wide range of applications.
Key Features
- Output Voltage: Fixed at 2.5V, providing precision for critical applications.
- High Efficiency: Low dropout voltage (typically 1.1V at 800mA) ensures efficient operation.
- Output Current: Capable of delivering up to 1A of continuous output current.
- Thermal Regulation: Designed with thermal shutdown and current limit features to protect against overcurrent and overheating.
- Package Options: Available in multiple package types to suit various design needs, including the standard TO-252 package.
Applications
The AZ1117C-2.5 is versatile and can be used in a variety of electronic devices and systems. Its stable output makes it suitable for:
- High-efficiency linear power supplies
- Battery-powered equipment
- Portable consumer devices
- Computer peripherals
- Electronic instrumentation
Quality & Reliability
Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The AZ1117C-2.5 is no exception, undergoing rigorous testing and quality control measures to ensure it meets the requirements of the most demanding applications.
Technical Support & Resources
Diodes Incorporated offers comprehensive technical support and resources for the AZ1117C-2.5. Detailed datasheets, application notes, and design tools are available to assist engineers in integrating this regulator into their designs with ease and confidence.
For more information or to discuss your specific requirements, please contact Diodes Incorporated's support team or visit their website to access additional resources.