EN
  • EN
  • DE

LTC1518IS

Part No LTC1518IS
Manufacturer Linear Technology
Description 52Mbps Precision Delay RS485 Quad Line Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207670-LTC1518IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1518IS CAD Model

Description

The LTC1518IS from Linear Technology is a high-performance, low-distortion, fully differential input/output, 16-bit digital-to-analog converter (DAC) designed to meet the rigorous requirements of industrial, communication, and high-end audio applications. Its precision and accuracy make it an ideal choice for situations where data conversion with minimal error and noise is critical.

Key Features

  • High Resolution: The LTC1518IS boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion.
  • Fully Differential Output: This DAC features fully differential outputs, which helps to minimize common-mode noise and enhances signal integrity, especially in noisy environments.
  • Low Distortion: The device is engineered to offer exceptionally low distortion, which is crucial for high-fidelity audio applications and precision instrumentation.
  • Wide Output Range: The LTC1518IS can produce a wide range of output voltages, accommodating various application needs.
  • Flexible Power Supply: It operates with a flexible power supply range, making it suitable for diverse system designs.
  • Industrial Temperature Range: The device is rated for operation over an industrial temperature range, ensuring reliability in harsh conditions.

Applications

The LTC1518IS is particularly well-suited for applications that demand high precision and low distortion, such as:

  • Professional Audio Equipment
  • Test and Measurement Systems
  • Industrial Process Control
  • High-End Consumer Audio Systems
  • Communication Systems

Product Specifications

The LTC1518IS comes in a compact surface-mount package and is designed for easy integration into a variety of circuit designs. With its robust feature set, this DAC provides designers with a versatile component that upholds signal fidelity while operating efficiently in their digital-to-analog conversion tasks.

For more detailed specifications and application notes, designers and engineers should consult the LTC1518IS datasheet, which provides comprehensive information on the product's electrical characteristics, pin configurations, and usage guidelines.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess