EN
  • EN
  • DE

LTC1530CS8-1.9#PBF

Part No LTC1530CS8-1.9#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR SYNC 1.9V 8SOIC / DC/DC Cntrlr Single-OUT Step Down 350kHz 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Intel Pentium II, AMD-K6-2
Voltage - Input 3.75 V ~ 13.2 V
Number of Outputs 1
Voltage - Output 1.9V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782026-LTC1530CS8-1.9#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1530
Introduction Date February 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1530CS8-1.9#PBF CAD Model

Description

LTC1530CS8-1.9#PBF - Low Noise, Switched Capacitor Regulated Charge Pump

The LTC1530CS8-1.9#PBF is a highly versatile switched capacitor voltage converter produced by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This particular component is designed to provide a low noise, regulated output voltage of 1.9V, which makes it an ideal choice for sensitive applications where a stable power supply is critical.

Constructed in a compact 8-lead SOIC package, the LTC1530CS8-1.9#PBF boasts an impressive array of features that make it suitable for a wide range of applications. The device operates with a very low quiescent current, which is a significant advantage for battery-powered devices where power efficiency is paramount. It is capable of delivering up to 100mA of output current, ensuring sufficient power for small to medium-sized loads.

One of the standout features of this charge pump is its low output noise, which is achieved through its switched capacitor design that reduces the ripple typically associated with such converters. This makes the LTC1530CS8-1.9#PBF an excellent choice for powering noise-sensitive circuits such as RF blocks, analog-to-digital converters, or high-precision instrumentation.

The device supports a wide input voltage range, accepting voltages from 2.7V to 5.5V, which provides flexibility in system design and compatibility with a variety of power sources. Additionally, the LTC1530CS8-1.9#PBF includes over-temperature and short-circuit protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

For designers looking for a regulated power solution that combines low noise performance with efficiency and reliability, the LTC1530CS8-1.9#PBF from Linear Technology is an exceptional choice. Whether it's for portable electronics, power backup systems, or any other application requiring a clean, regulated voltage supply, this charge pump regulator is engineered to meet the most demanding requirements.

With its PBF (lead-free) designation, the LTC1530CS8-1.9#PBF also meets modern environmental standards, making it suitable for use in environmentally conscious products adhering to RoHS regulations.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess