EN
  • EN
  • DE

LTC1530IS8

Part No LTC1530IS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description LTC1530 - HIGH POWER SYNCHRONOUS / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Standard Package 51 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 624991-LTC1530IS8
Ultra Librarian 3D Model Ultra Librarian LTC1530IS8 CAD Model

Description

Overview of LTC1530IS8

The LTC1530IS8 is a high-performance, synchronous step-down switching regulator manufactured by Linear Technology, now part of Analog Devices. This compact and efficient regulator is designed to provide a stable and reliable power supply for a variety of applications, including portable devices, embedded systems, and telecommunications equipment.

Key Features

  • High Efficiency: The LTC1530IS8 offers high efficiency, which allows it to deliver a continuous output current up to 500mA without the need for heat sinks or external airflow, making it ideal for space-constrained applications.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 1.25V to the input voltage, allowing for a high degree of flexibility in power supply design.
  • Low Dropout Operation: The device operates at a low dropout voltage, which ensures consistent performance even when the input supply voltage is close to the output voltage.
  • Synchronous Rectification: With its integrated synchronous rectification, the LTC1530IS8 improves efficiency by reducing power loss in the output rectifier.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, which reduces the required board space and component cost.
  • Overcurrent and Overtemperature Protection: It includes protection features such as overcurrent and overtemperature protection, enhancing the reliability and longevity of the device.

Applications

The LTC1530IS8 is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Systems
  • Cellular Telephones
  • Wireless and DSL Modems
  • GPS Receivers

Package Information

The LTC1530IS8 is available in an 8-lead SOIC package, which is designed for surface mount technology (SMT) and is compatible with standard manufacturing processes. Its compact size and SMT compatibility make it a convenient choice for modern, space-sensitive electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3647 $58.9176
20+ $6.0429 $120.8580
30+ $5.8540 $175.6200
41+ $5.6652 $232.2732
53+ $5.4763 $290.2439
71+ $4.9098 $348.5958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess