EN
  • EN
  • DE

MC34268D

Part No MC34268D
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description SCSI-2 Active Terminator Regulator | IC REG CONV SCSI-2 1OUT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Converter, SCSI-2
Parts Input Voltage (V) 15V
Voltage - Output 2.85V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34268
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218701-MC34268D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC34268D CAD Model

Description

The MC34268D from ON Semiconductor is a versatile and efficient low dropout voltage regulator designed for a variety of applications. This component is engineered to provide a stable and reliable power supply, ensuring optimal performance for electronic devices. It is a critical component for engineers looking to maintain precise voltage levels in their circuits.

Key Features

  • Output Voltage: The MC34268D provides a fixed output voltage, which is crucial for maintaining consistent performance in electronic circuits.
  • High Accuracy: This voltage regulator offers high accuracy in voltage regulation, ensuring that the output remains stable even under varying load conditions.
  • Low Dropout: The low dropout feature means that the regulator can operate efficiently even when the input voltage is very close to the output voltage, reducing power loss and improving overall efficiency.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, enhancing the longevity and reliability of the regulator.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current draw, which can lead to overheating and potential failure.
  • Wide Operating Temperature Range: The MC34268D is designed to function effectively across a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The MC34268D is ideal for use in a range of applications where stable voltage is critical. Common use cases include:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Systems
  • Portable/Battery-Powered Devices
  • Industrial Controls

Product Specifications

The MC34268D comes in a compact SOIC-8 package, making it easy to integrate into various circuit designs without taking up significant board space. It is designed to support a maximum input voltage and has a specified output current capability, which is sufficient for a wide range of low-power applications.

Conclusion

ON Semiconductor's MC34268D low dropout voltage regulator is a reliable and efficient solution for maintaining precise voltage levels in electronic devices. Its combination of accuracy, low dropout performance, and protective features make it an excellent choice for designers seeking to enhance the stability and longevity of their power management systems.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5181 $59.5815
275+ $0.4250 $116.8750
425+ $0.4118 $175.0150
580+ $0.3985 $231.1300
750+ $0.3852 $288.9000
1,005+ $0.3453 $347.0265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess