EN
  • EN
  • DE

UC2886D

Part No UC2886D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-SOIC
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Supply Voltage 10.3V ~ 20V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name UC288
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-34729-5, UC2886D-ND, UC2886DG4, UC2886DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938021-UC2886D
Ultra Librarian 3D Model Ultra Librarian UC2886D CAD Model

Description

The UC2886D from Texas Instruments is a versatile and robust current mode pulse width modulation (PWM) controller designed for high-performance power conversion applications. This advanced integrated circuit is engineered to facilitate the development of efficient and reliable DC-DC converters, power supplies, and other power management solutions.

Key Features

  • Current Mode Control: Provides fast response to load transients and simplifies loop compensation.
  • Wide Input Voltage Range: Accommodates various supply voltages, making it suitable for a broad range of applications.
  • High Efficiency: Optimized for minimal power loss, enabling the creation of energy-saving power systems.
  • Programmable Switching Frequency: Allows the user to set the optimal operating frequency for their specific application.
  • Under-Voltage Lockout (UVLO): Ensures reliable operation by preventing the device from turning on when the input voltage is too low.
  • Soft-Start Function: Gradually ramps up the output voltage to prevent current surges at startup.
  • Overcurrent Protection: Protects the device and the system from damage due to excessive current conditions.

Applications

The UC2886D is suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power distribution systems
  • Telecommunication equipment
  • Industrial power systems

Product Specifications

Parameter Value Package / Case SOIC-16 Operating Temperature -40°C to +85°C Mounting Type Surface Mount

The UC2886D PWM controller is a testament to Texas Instruments' commitment to providing innovative and reliable components that meet the stringent requirements of modern power management systems. Its combination of features and performance makes it an excellent choice for designers looking to optimize their power system designs for both performance and cost.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess