EN
  • EN
  • DE
  • IT

LTC1536CMS8#PBF

Part No LTC1536CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SPPLY MONITOR 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.985V, 4.725V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 130995-LTC1536CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1536CMS8#PBF CAD Model

Description

LTC1536CMS8#PBF - Interface Transceiver by Linear Technology

The LTC1536CMS8#PBF is a sophisticated interface transceiver component designed by Linear Technology, renowned for its high-quality and reliable integrated circuits. This particular product is housed in an MSOP-8 (Micro Small Outline Package) and is characterized by its robustness and versatility in various communication applications.

Key Features:

  • Integrated Transceiver: The LTC1536CMS8#PBF integrates both transmitter and receiver functions, facilitating bidirectional communication over a single cable interface.
  • High-Speed Operation: Designed for high-speed data transmission, it is capable of handling fast communication protocols, making it suitable for modern digital systems.
  • Low Power Consumption: With an emphasis on energy efficiency, this transceiver operates with minimal power draw, thus conserving energy and reducing heat generation.
  • Wide Operating Voltage Range: It can function across a broad range of supply voltages, providing flexibility in various system designs and applications.
  • Thermal Protection: The LTC1536CMS8#PBF is equipped with thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuits to safeguard against sudden voltage spikes, enhancing its durability and longevity.

Applications:

The LTC1536CMS8#PBF is ideal for a wide range of applications where reliable data transmission is crucial. It is commonly used in:

  • Networking equipment such as routers and switches.
  • Industrial communication systems where robustness and reliability are required.
  • Telecommunications infrastructure including base stations and signal repeaters.
  • Data acquisition and control systems in scientific and engineering environments.
  • Automotive and aerospace electronics where high-speed data communication is a necessity.

Quality and Reliability:

Linear Technology's LTC1536CMS8#PBF is manufactured to meet the highest quality standards, ensuring consistent performance and reliability. Its robust design is suitable for demanding environments, and its compact MSOP-8 package allows for efficient use of space on printed circuit boards.

With its combination of speed, efficiency, and protective features, the LTC1536CMS8#PBF from Linear Technology stands out as a superior choice for designers looking to implement a reliable communication interface in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8176 $57.8112
29+ $3.9529 $114.6341
44+ $3.8294 $168.4936
61+ $3.7059 $226.0599
79+ $3.5823 $283.0017
105+ $3.2117 $337.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess