EN
  • EN
  • DE

LTC2918CMS-A1#TRPBF

Part No LTC2918CMS-A1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 137545-LTC2918CMS-A1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2918CMS-A1#TRPBF CAD Model

Description

LTC2918CMS-A1#TRPBF - Voltage Supervisor IC by Linear Technology

The LTC2918CMS-A1#TRPBF is a highly versatile voltage supervisor integrated circuit (IC) designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision IC is engineered to monitor up to four supply voltages in a system, ensuring that each remains within specified thresholds for reliable operation. The product is an essential component for a wide range of applications, including computers, servers, networking equipment, and industrial systems where accurate voltage monitoring is critical for system stability and performance.

Key Features:

  • Multiple Voltage Monitoring: The LTC2918CMS-A1#TRPBF can monitor up to four supply voltages simultaneously, which is ideal for systems with multiple power rails.
  • Adjustable Reset Timeout: Users can set the reset timeout period, providing flexibility to cater to different system requirements.
  • Wide Operating Voltage Range: This IC supports a broad operating voltage range, accommodating various power supply specifications.
  • Low Power Consumption: It is designed for energy-efficient operation, minimizing the power drain on the system.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, ensuring reliable system reset behavior.

Product Specifications:

  • Package: The IC comes in a compact 12-lead MSOP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it robust for use in harsh environments.
  • Lead-Free: The LTC2918CMS-A1#TRPBF is a lead-free product, adhering to environmental standards and regulations.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances Directive, ensuring it meets current environmental safety standards.

The LTC2918CMS-A1#TRPBF is a reliable solution for systems that require precise voltage monitoring to protect against under-voltage, over-voltage, or other voltage-related faults. With its easy-to-use interface and flexible configuration options, this voltage supervisor IC is an excellent choice for designers looking to enhance the reliability and safety of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess