EN
  • EN
  • DE
  • IT

LTC1536CS8#TRPBF

Part No LTC1536CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SPPLY MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.985V, 4.725V, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119598-LTC1536CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1536CS8#TRPBF CAD Model

Description

Product Overview: LTC1536CS8#TRPBF

The LTC1536CS8#TRPBF is a highly integrated circuit designed by Linear Technology, now part of Analog Devices, which specializes in the design and manufacture of high-performance analog integrated circuits. This product is a testament to the company's commitment to providing innovative solutions for complex power management and interface applications.

Key Features

  • Interface: The device features an isolated RS485/RS422 transceiver that ensures robust communication in electrically noisy environments or across long distances.
  • Power Supply Range: It operates over a wide supply voltage range, making it versatile for various applications.
  • Data Rate: With a high-speed data rate, the LTC1536CS8#TRPBF is suitable for applications requiring fast data transmission.
  • Robustness: The transceiver is designed to withstand large ground-to-ground differentials, which enhances its reliability in harsh conditions.
  • Integrated Features: It includes an onboard transformer driver and a low EMI switching regulator, which help to reduce external component count and simplify design.
  • Thermal Performance: The product is available in an 8-lead SOIC package, which is known for its excellent thermal performance and space-saving footprint.

Applications

The LTC1536CS8#TRPBF is ideal for a range of applications where isolated data communication is critical. This includes industrial automation systems, factory data acquisition, instrumentation, and other scenarios where data integrity and isolation are paramount.

Quality and Reliability

Linear Technology's LTC1536CS8#TRPBF is built with the highest standards of quality and reliability. It is designed to meet the stringent requirements of industrial applications, ensuring long-term performance and stability.

Environmental Compliance

Furthermore, the product is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it meets global environmental standards and regulations for electronic components.

In summary, the LTC1536CS8#TRPBF from Linear Technology is an advanced interface IC that offers reliable, high-speed communication with the added benefits of integrated features and robust environmental compliance. Its versatile power supply range and high data rate make it an excellent choice for designers looking to implement isolated RS485/RS422 interfaces in their systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8768 $68.7680
23+ $5.6427 $129.7821
36+ $5.4667 $196.8012
49+ $5.2909 $259.2541
64+ $5.1136 $327.2704
85+ $4.5845 $389.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess