EN
  • EN
  • DE
  • IT

LTC1536IS8#PBF

Part No LTC1536IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SPPLY MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.985V, 4.725V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142036-LTC1536IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1536IS8#PBF CAD Model

Description

The LTC1536IS8#PBF is a robust and versatile integrated circuit designed by Linear Technology, now part of Analog Devices, for applications requiring reliable communication in challenging environments. This product is a dual driver/receiver that features substantial protection against high voltage spikes and other electrical disturbances, making it an ideal choice for industrial, automotive, and telecommunications applications.

Key Features

  • Interface: The device includes dual drivers and receivers that conform to the RS485 and RS422 communication standards, ensuring compatibility with a wide range of communication protocols.
  • Protection: It boasts an impressive ±10kV ESD protection on the transceiver pins, safeguarding the device against electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Temperature Range: The LTC1536IS8#PBF operates over an extended industrial temperature range of -40°C to 85°C, making it suitable for use in extreme conditions.
  • Supply Voltage: It operates from a single 5V supply, making it easy to integrate into existing systems without the need for complex power management.
  • Package: The device comes in a narrow 8-lead SOIC package, providing a compact solution that is easy to incorporate into space-constrained designs.
  • Speed: With a maximum data rate of 2.5Mbps, the LTC1536IS8#PBF is capable of supporting high-speed data transmission for efficient communication.

Applications

The LTC1536IS8#PBF is designed to be a versatile component suitable for a variety of applications. Some of the typical applications include:

  • Industrial control systems
  • Automotive networks
  • Telecommunications equipment
  • Factory automation
  • Professional audio equipment

Conclusion

With its robust protection features, compatibility with industry-standard communication protocols, and ability to operate in extreme temperatures, the LTC1536IS8#PBF from Linear Technology is a reliable solution for systems that require high-speed data transfer and high-voltage isolation. Its compact form factor and single supply voltage make it a versatile choice for designers looking to enhance the performance and reliability of their communication systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $0.8121
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.7797 $70.2376
18+ $7.2041 $129.6738
28+ $6.9789 $195.4092
39+ $6.7539 $263.4021
50+ $6.5288 $326.4400
67+ $5.8536 $392.1912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess