EN
  • EN
  • DE
  • IT

LTC1536IS8#TRPBF

Part No LTC1536IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC PREC TRPL SPPLY MONITOR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.985V, 4.725V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117079-LTC1536IS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1536IS8#TRPBF CAD Model

Description

Product Overview: LTC1536IS8#TRPBF

The LTC1536IS8#TRPBF is a versatile and high-performance integrated circuit (IC) from Linear Technology, designed to cater to the demanding requirements of communication systems and complex digital environments. This IC offers a robust set of features that make it an ideal solution for applications requiring reliable data transmission and advanced signal conditioning.

Key Features

  • Interface Type: The product features a Serial Interface, which allows for easy integration into existing systems and simplifies the design process for engineers.
  • Supply Voltage: It operates efficiently within a supply voltage range, ensuring compatibility with a wide array of power systems and reducing the need for additional voltage regulation components.
  • Operating Temperature: The LTC1536IS8#TRPBF is designed to perform reliably in extreme conditions, with an operating temperature range that ensures stability and functionality in varied environments.
  • Package / Case: Housed in a compact SO-8 package, this IC saves valuable board space while still delivering the high performance expected from Linear Technology products.
  • Mounting Type: The surface-mount design of this product allows for streamlined assembly processes and is well-suited for modern, high-density electronic boards.

Applications

The LTC1536IS8#TRPBF is engineered for use in a broad spectrum of applications, including but not limited to:

  • Telecommunications
  • Data acquisition systems
  • Network equipment
  • Industrial control systems
  • Signal conditioning modules

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1536IS8#TRPBF is no exception. The product is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial applications. With its robust design and reliable performance, this IC provides a trusted solution for engineers looking to enhance the capabilities of their electronic designs.

In conclusion, the LTC1536IS8#TRPBF from Linear Technology is a highly capable IC that offers an excellent balance of functionality, size, and performance, making it a top choice for designers who require a dependable component for their digital communication needs.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess