Product Overview: LTC1538CG-AUX
The LTC1538CG-AUX is a versatile power management IC designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance product is engineered to cater to the demanding needs of complex digital systems that require multiple power supplies with tight regulation and advanced monitoring features.
Key Features:
- Multiple Output Regulators: This IC includes a synchronous step-down switching regulator, a linear regulator, and a secondary transformer driver to provide a comprehensive power solution.
- High Efficiency: The synchronous step-down regulator is optimized for efficiency, reducing heat generation and improving system reliability.
- Flexible Voltage Options: The LTC1538CG-AUX offers a wide range of output voltage options, allowing for customization to meet specific application requirements.
- Power Monitoring: Integrated power monitoring features enable real-time tracking of system performance and power consumption.
- Compact Design: The compact 36-lead SSOP package is designed to save board space and is suitable for space-constrained applications.
- Robust Protection Features: The IC includes overvoltage, undervoltage, and overcurrent protection to ensure the longevity and reliability of the end application.
Applications:
The LTC1538CG-AUX is ideal for a wide range of applications, including:
- Telecommunications equipment
- Networking hardware
- Industrial systems
- Portable computers and devices
- Medical equipment
Technical Specifications:
- Voltage Input Range: 4.5V to 30V
- Adjustable Output Voltages
- Switching Frequency: Up to 200kHz
- Operating Temperature Range: -40°C to 85°C
- Package: 36-Lead SSOP
In summary, the LTC1538CG-AUX from Linear Technology is a comprehensive power management solution that offers high efficiency, multiple outputs, and advanced monitoring and protection features. Its versatility makes it an excellent choice for designers looking to implement robust power management in their sophisticated digital systems.