EN
  • EN
  • DE

LTC1539CGW#TRPBF

Part No LTC1539CGW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-SSOP
Win Source Part Number 124969-LTC1539CGW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1539CGW#TRPBF CAD Model

Description

Product Overview: LTC1539CGW#TRPBF from Linear Technology

The LTC1539CGW#TRPBF is a high-performance integrated circuit designed by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This product is a multi-featured, low noise, dual phase synchronous step-down switching regulator that offers precision power regulation for a wide array of applications.

Key Features

  • Dual Phase Operation: The LTC1539CGW#TRPBF operates with dual-phase synchronization, which significantly reduces the required input and output capacitance and allows for faster transient response.
  • High Efficiency: With a high efficiency rating, this regulator is capable of delivering a continuous output current of up to 2A with excellent power conversion rates, making it suitable for battery-powered devices and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, which means it can be tailored to meet the specific requirements of the application it is being used in.
  • Low Noise Operation: The LTC1539CGW#TRPBF is designed to operate with low noise, which is crucial for sensitive electronics where electrical interference can be a significant issue.
  • Thermal Protection: It includes thermal protection features that help prevent damage from overheating, ensuring reliability and longevity of the product.
  • Power Good Output: The presence of a 'power good' output signal allows for easy monitoring of the system's health and can be used for sequencing other power rails.

Applications

The versatile nature of the LTC1539CGW#TRPBF makes it suitable for a broad range of applications, including but not limited to:

  • Portable Computers and PDAs
  • Telecommunications Systems
  • Distributed Power Systems
  • Industrial Equipment

Quality and Reliability

Linear Technology ensures that the LTC1539CGW#TRPBF meets the highest standards of quality and reliability. The product is available in a 36-lead SSOP package, which is RoHS compliant and designed for surface-mount technology (SMT), making it suitable for automated assembly processes. The 'TRPBF' suffix indicates that this product is provided in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

Overall, the LTC1539CGW#TRPBF from Linear Technology is a robust, versatile, and reliable solution for your power management needs, offering a combination of performance, efficiency, and features that make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1647 $69.4941
7+ $19.0067 $133.0469
10+ $18.4130 $184.1300
13+ $17.8193 $231.6509
17+ $17.2257 $292.8369
23+ $15.4435 $355.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess