EN
  • EN
  • DE

LTC1541IS8#PBF

Part No LTC1541IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP/COMP/REF MICRPWR 8SOIC / Comparator Single R-R O/P ±6.3V/12.6V Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Amplifier, Comparator, Reference
Applications GSM
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782034-LTC1541IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1541
Introduction Date July 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1541IS8#PBF CAD Model

Description

Product Overview: LTC1541IS8#PBF

The LTC1541IS8#PBF is a high-performance, integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring precision analog signal processing. This versatile IC combines a micropower operational amplifier, a voltage comparator, and a precision reference in a single 8-lead SO package. It is tailored to meet the needs of battery-powered systems and portable devices due to its low power consumption and compact form factor.

Key Features

  • Operational Amplifier: The LTC1541IS8#PBF boasts a micropower operational amplifier with a typical supply current of just 20µA, making it ideal for power-sensitive applications. The op-amp offers a high gain-bandwidth product and a slew rate that ensures good dynamic response.
  • Voltage Comparator: The integrated voltage comparator features a fast response time, which is crucial for quick decision-making circuits and systems that require precise voltage monitoring.
  • Precision Reference: A stable and accurate reference voltage of 2.5V is provided, which is essential for consistent performance in precision applications.
  • Low Power Operation: Designed with power efficiency in mind, the LTC1541IS8#PBF operates with a supply voltage range of 2.7V to 10V, making it suitable for various power supply configurations.
  • Temperature Range: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The LTC1541IS8#PBF is an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Threshold Detectors/Switches
  • Sample-and-Hold Circuits
  • Current Sensing
  • Charge Integrators

Conclusion

The LTC1541IS8#PBF from Linear Technology is a highly integrated, low-power solution that combines essential analog functions in a single package. Its micropower operation, combined with a precision voltage reference and fast comparator, makes it a versatile component for designers focusing on efficiency and accuracy in their analog circuit designs.

You May Also Be Interested in

Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3876 $50.3256
15+ $6.8821 $103.2315
23+ $6.6671 $153.3433
31+ $6.4520 $200.0120
41+ $6.2369 $255.7129
54+ $5.5917 $301.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess