EN
  • EN
  • DE

MAX3762EEP+

Part No MAX3762EEP+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 20QSOP / Limiting Amplifier IC Optical Networks 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number MAX3762
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211181-MAX3762EEP+
Ultra Librarian 3D Model Ultra Librarian MAX3762EEP+ CAD Model

Description

Maxim Integrated MAX3762EEP+ High-Speed Transimpedance Amplifier

The MAX3762EEP+ from Maxim Integrated is a compact, high-performance transimpedance amplifier designed for optical networking and other high-speed communication applications. This device is specifically engineered to convert a small optical input signal into a usable electrical output with high precision and speed. The MAX3762EEP+ is an essential component for systems requiring fast and reliable signal processing, such as fiber optic receivers, gigabit Ethernet, and other high-speed data acquisition systems.

Operating within a wide bandwidth, the MAX3762EEP+ boasts a high transimpedance gain which allows it to handle low-level input currents while maintaining excellent signal integrity. This makes it an ideal choice for applications where sensitivity to weak signals is critical. The device is packaged in a 20-pin QSOP, offering a space-efficient solution that fits easily into compact designs without sacrificing performance.

One of the standout features of the MAX3762EEP+ is its low input-referred noise, which ensures that the signal-to-noise ratio remains high, even in environments with significant electronic noise. This characteristic is vital for maintaining the fidelity of the received signal, which is particularly important in high-speed digital communications where error rates must be kept to a minimum.

In addition to its impressive noise performance, the MAX3762EEP+ offers a fast overload recovery time. This feature is crucial for maintaining system uptime and reliability, as it allows the device to quickly resume normal operation after exposure to large input signals that could potentially saturate the amplifier.

With its combination of high gain, wide bandwidth, and low noise, the MAX3762EEP+ from Maxim Integrated is a robust solution for designers looking to optimize their optical communication systems. Whether for data centers, telecommunications, or advanced computing applications, this transimpedance amplifier is engineered to deliver consistent, high-quality performance in demanding environments.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the MAX3762EEP+ datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess