EN
  • EN
  • DE

LTC1542IS8

Part No LTC1542IS8
Manufacturer Linear Technology
Description Micropower Op Amp, Comparator and Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207700-LTC1542IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1542IS8 CAD Model

Description

Product Overview: LTC1542IS8 from Linear Technology

The LTC1542IS8 is an integrated circuit designed by Linear Technology, now part of Analog Devices, that combines multiple functions into a single 8-lead SO package. This multifunctional device includes a micropower operational amplifier, a voltage comparator, and a reference. Engineered to cater to the requirements of battery-powered systems, the LTC1542IS8 boasts low power consumption and a wide supply voltage range, making it an ideal choice for portable and compact applications.

Key Features

  • Operational Amplifier: The LTC1542IS8 contains a micropower operational amplifier that offers a low supply current of 20µA max, which is ideal for battery-operated devices. The op-amp features a wide input common-mode range that includes ground, ensuring versatility in various applications.
  • Voltage Comparator: A precision voltage comparator is also embedded within the LTC1542IS8, with a separate output available. The comparator has a 7µV max input offset voltage and a 0.5µA max supply current, which contributes to the overall low power consumption of the device.
  • Reference: The device includes a stable reference voltage of 1.182V with a 20ppm/°C max temperature coefficient, providing a reliable voltage reference for the comparator and other circuitry.
  • Versatility: The LTC1542IS8 operates over a wide supply voltage range of 2.7V to 10V, catering to a variety of power sources and allowing for flexibility in system design.
  • Temperature Range: It is designed to function over an extended industrial temperature range from -40°C to 85°C, ensuring reliable performance in varying environmental conditions.
  • SO-8 Packaging: The compact 8-lead SO package is suitable for space-constrained applications, providing a space-efficient solution without compromising on functionality.

Applications

The LTC1542IS8 is a versatile component that can be used in a wide array of applications. Its low power consumption and wide voltage range make it particularly well-suited for portable and battery-powered devices, such as medical equipment, handheld instruments, and power supply control systems. Additionally, its integrated reference and comparator make it a convenient choice for threshold detection, system monitoring, and simple analog-to-digital conversion tasks.

In summary, the LTC1542IS8 from Linear Technology is a highly integrated, power-efficient solution that combines an op-amp, comparator, and reference in a single package, ideal for designers looking to optimize their system's power and space without sacrificing performance.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3904 $59.2944
27+ $4.4237 $119.4399
41+ $4.2851 $175.6891
56+ $4.1465 $232.2040
73+ $4.0090 $292.6570
97+ $3.5944 $348.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess