EN
  • EN
  • DE

LTC1594IS#TR

Part No LTC1594IS#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0024+
Reference case SOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719161-LTC1594IS#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1594IS#TR CAD Model

Description

Product Overview: LTC1594IS#TR

The LTC1594IS#TR is a high-performance, 12-bit, serial input, micropower sampling analog-to-digital converter (ADC) from Linear Technology, a brand within Analog Devices. This advanced product is designed to cater to a wide range of applications, including battery-powered systems, portable devices, remote sensors, and data acquisition systems, thanks to its low power consumption and compact surface-mount package.

Key Features

  • Resolution: The LTC1594IS#TR offers a 12-bit resolution, ensuring precise digital representation of analog signals for sensitive applications.
  • Power Efficiency: With its micropower operation, this ADC minimizes power consumption, making it ideal for battery-operated devices.
  • Sampling Rate: The device features a sample-and-hold circuit, which allows for accurate sampling of analog signals at a specific point in time.
  • Serial Interface: The ADC utilizes a serial interface for communication, which simplifies the connection to microcontrollers and digital systems, reducing the number of required I/O lines.
  • Package Type: It comes in a narrow SO package, which is suitable for space-constrained applications.
  • Temperature Range: The LTC1594IS#TR operates within an industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications

The versatility of the LTC1594IS#TR ADC makes it a prime choice for various applications, particularly where power efficiency and compact size are crucial. It is well-suited for:

  • Portable medical devices
  • Handheld instruments
  • Data logging systems
  • Battery-powered equipment
  • Industrial control systems
  • Remote sensing devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1594IS#TR is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess