EN
  • EN
  • DE

LTC1543CG#PBF

Part No LTC1543CG#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX SOFTWARE SELECTBL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Multiprotocol
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 15mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 020482-LTC1543CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1543CG#PBF CAD Model

Description

Product Overview: LTC1543CG#PBF

The LTC1543CG#PBF is a versatile interface device from Linear Technology designed for multipoint data transmission standard RS485/RS422 and incorporates features that are ideal for high-speed, robust communication in harsh environments. This integrated circuit is perfect for networked communication systems where multiple devices need to communicate over long distances or in electrically noisy environments.

Key Features

  • Integrated Transceiver: The LTC1543CG#PBF includes a differential driver and a receiver, allowing for half-duplex communication, which is essential for RS485 and RS422 protocols.
  • High-Speed Operation: It is capable of supporting data rates up to 10Mbps, making it suitable for applications that require fast data transfer.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the device is more resilient to damage from static electricity, ensuring reliability in industrial environments.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known state if the inputs are open, shorted, or idle, enhancing data integrity.
  • Thermal Shutdown: A thermal shutdown feature is included to protect against damage from over-temperature conditions, ensuring long-term stability and performance.
  • Low Power Shutdown: The LTC1543CG#PBF also offers a low power shutdown mode that reduces power consumption when the transceiver is not in use, making it energy efficient.

Applications

The LTC1543CG#PBF is suitable for a wide range of applications, including but not limited to:

  • Networked industrial control systems
  • Building automation
  • Factory data collection systems
  • Security systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LTC1543CG#PBF is no exception. It is packaged in a 28-lead SSOP package, which offers a compact footprint for space-constrained applications. The product is lead-free and RoHS compliant, ensuring that it meets current environmental standards for electronic components.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.7809 $60.7809
3+ $49.8715 $149.6145
4+ $48.3130 $193.2520
5+ $46.7545 $233.7725
6+ $45.1960 $271.1760
8+ $40.5206 $324.1648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess