EN
  • EN
  • DE

LTC1545CG#TR

Part No LTC1545CG#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828604-LTC1545CG#TR
Ultra Librarian 3D Model Ultra Librarian LTC1545CG#TR CAD Model

Description

LTC1545CG#TR - A Versatile Interface Transceiver from Linear Technology

The LTC1545CG#TR is a highly integrated, feature-rich transceiver chip designed by Linear Technology for multipoint data transmission applications. This product is specifically tailored to facilitate robust communication in environments where multiple devices need to exchange data over a shared bus. The LTC1545CG#TR is an ideal solution for industrial, automotive, and communication systems where reliability and high performance are critical.

Key Features and Benefits

  • Multi-Protocol Support: The LTC1545CG#TR is designed to work with a variety of protocols, making it a versatile choice for systems that require flexibility in communication standards.
  • High-Speed Interface: With its capability to handle high data rates, this transceiver is well-suited for applications that demand fast data transfer rates.
  • Thermal Protection: The device includes built-in thermal protection to ensure reliable operation even under high temperature conditions, which is crucial for industrial environments.
  • Low Power Consumption: The LTC1545CG#TR is designed with power efficiency in mind, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Robust ESD Protection: It features electrostatic discharge (ESD) protection on all pins, safeguarding the device from potential damage due to static electricity.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors simplifies board layout and reduces external component count, leading to a more compact and cost-effective design.

Applications

The LTC1545CG#TR is suitable for a wide range of applications, including:

  • Automotive networks
  • Industrial control systems
  • Building automation
  • Communication equipment

Package and Availability

The LTC1545CG#TR comes in a compact, surface-mount package, making it easy to integrate into various circuit designs. The part number includes the suffix 'TR', which indicates that the product is provided in tape and reel packaging, ideal for automated assembly processes.

Linear Technology, now part of Analog Devices, ensures that the LTC1545CG#TR meets the highest quality and performance standards. Designers looking for a reliable, high-performance interface transceiver will find the LTC1545CG#TR to be an excellent choice for their communication needs.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9284 $59.7136
10+ $12.2488 $122.4880
15+ $11.8665 $177.9975
21+ $11.4830 $241.1430
27+ $11.1007 $299.7189
35+ $9.9526 $348.3410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess