EN
  • EN
  • DE

LTC1550LCMS8-2.5#TRPBF

Part No LTC1550LCMS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHED CAP INV 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3.05V
Maximum Input Voltage 5.25V
Nominal Output Voltage (Min/Fixed) -2.5V
Output Current 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 133056-LTC1550LCMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1550LCMS8-2.5#TRPBF CAD Model

Description

LTC1550LCMS8-2.5#TRPBF: Low Noise, Switched-Capacitor Voltage Converter

The LTC1550LCMS8-2.5#TRPBF is a high-performance voltage converter from Linear Technology, designed to efficiently convert a positive input voltage to a regulated negative output voltage. This device is part of Linear Technology's family of switched-capacitor voltage converters that offer a compact and efficient solution for applications requiring a negative supply voltage.

The LTC1550LCMS8-2.5#TRPBF operates with an input voltage range of 2.7V to 5.5V, making it suitable for a variety of battery-operated and portable devices. The output voltage is fixed at -2.5V, which provides a convenient voltage level for analog circuits, such as operational amplifiers and ADCs that require a dual supply for optimal performance.

One of the key features of this voltage converter is its low output noise, which is typically less than 15μVP-P, making it an ideal choice for precision applications where a clean power supply is critical. Additionally, the device has a high conversion efficiency, achieved through the use of low-loss, integrated Schottky diodes and a quasi-constant switching frequency.

The LTC1550LCMS8-2.5#TRPBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. It also includes over-temperature protection, ensuring reliable operation under a wide range of environmental conditions.

For ease of use, this voltage converter requires only two external capacitors for the charge pump, minimizing the external component count. Furthermore, the LTC1550LCMS8-2.5#TRPBF does not require an inductor, which simplifies the PCB layout and reduces the risk of EMI (Electromagnetic Interference).

Applications for this device are diverse and include portable medical equipment, handheld instrumentation, and other portable devices that require a high-quality negative voltage rail. The LTC1550LCMS8-2.5#TRPBF is a reliable and efficient solution for designers looking to integrate a negative voltage supply with minimal noise and high efficiency into their systems.

In summary, the LTC1550LCMS8-2.5#TRPBF from Linear Technology is a versatile, low-noise switched-capacitor voltage converter that offers a regulated -2.5V output, high efficiency, and a simple design approach for a variety of applications.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4264 $68.5584
13+ $9.3751 $121.8763
20+ $9.0829 $181.6580
27+ $8.7896 $237.3192
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,422 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess