Linear Technology's LTC1550LCS8: Low Noise, Switched-Capacitor Voltage Converter
The LTC1550LCS8 is a high-performance, low noise, switched-capacitor voltage converter designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide a stable and reliable negative voltage from a positive voltage input, making it an ideal choice for a wide range of applications that require a dual supply from a single positive supply rail.
Key Features
- Output Voltage: The LTC1550LCS8 delivers a regulated negative voltage that is almost equal to the positive input voltage, with only a small voltage drop, typically 50mV.
- High Output Current: This device is capable of delivering up to 100mA of continuous output current, which is suitable for powering operational amplifiers, data converters, and other analog circuits.
- Low Noise Operation: The LTC1550LCS8 employs a low-noise charge pump architecture that minimizes output ripple and noise, making it ideal for sensitive analog and mixed-signal applications.
- Wide Input Voltage Range: It operates with an input voltage range from 2.7V to 5.5V, allowing for flexible use in various system designs.
- High Frequency: With a switching frequency of 20kHz, the LTC1550LCS8 keeps the switching noise out of the critical audio and data acquisition frequency ranges.
Applications
The LTC1550LCS8 is versatile enough to be used in a variety of applications, including:
- Portable Battery-Powered Equipment
- Operational Amplifier Systems with Single Power Supplies
- Data Acquisition Systems
- Handheld Test Instruments
- Audio Applications
Package and Reliability
Encased in an 8-lead SOIC package, the LTC1550LCS8 is designed to be compact and suitable for space-constrained applications. It also features over-temperature protection and short-circuit protection, enhancing its reliability and longevity in demanding environments.
Overall, the LTC1550LCS8 from Linear Technology stands out as a robust and efficient solution for generating a low-noise negative voltage rail in a variety of electronic systems.