EN
  • EN
  • DE

LTC1553CSW#TR

Part No LTC1553CSW#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case LT
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719159-LTC1553CSW#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1553CSW#TR CAD Model

Description

Linear Technology LTC1553CSW#TR

The Linear Technology LTC1553CSW#TR is a sophisticated, high-performance switched capacitor filter specifically designed for precision signal processing applications. This versatile component is part of Linear Technology's commitment to providing innovative solutions for complex analog and digital signal challenges. The LTC1553CSW#TR operates as a lowpass or bandpass filter, offering designers the flexibility to apply it in various configurations depending on the requirements of their system.

Key Features

  • Flexible Operation Modes: The LTC1553CSW#TR can function as a lowpass or bandpass filter, making it suitable for a wide range of applications in signal conditioning.
  • High Precision: This filter boasts a high degree of precision, ensuring that the integrity of the signal is maintained throughout the filtering process.
  • Single Supply Operation: Designed to operate from a single supply, the LTC1553CSW#TR simplifies power management within electronic systems.
  • Programmable Cut-off Frequency: The cut-off frequency is programmable, providing users with the ability to tailor the filter to specific needs.
  • Low Power Consumption: With an emphasis on energy efficiency, this device consumes low power, making it suitable for battery-powered applications.
  • Surface Mount Package: Packaged in a surface mount format, the LTC1553CSW#TR is ideal for modern, compact PCB designs.

Applications

The LTC1553CSW#TR is designed to be used in a variety of applications that require accurate and reliable signal processing. Some of these applications include:

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing for ADCs
  • Waveform generation
  • Audio processing
  • Medical instrumentation

Technical Specifications

The LTC1553CSW#TR operates within a specified temperature range and features a compact 16-lead wide-body SOIC package. Its technical specifications are designed to meet the stringent requirements of a broad spectrum of industrial and commercial signal processing applications.

In summary, the LTC1553CSW#TR from Linear Technology is a highly adaptable switched capacitor filter that provides exceptional performance in a variety of signal processing roles. Its programmability, precision, and low power consumption make it an excellent choice for engineers and designers looking to incorporate reliable filtering capabilities into their electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess