EN
  • EN
  • DE

LTC1504IS8-3.3

Part No LTC1504IS8-3.3
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724742-LTC1504IS8-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1504IS8-3.3 CAD Model

Description

LTC1504IS8-3.3 Voltage Regulator by Linear Technology

The LTC1504IS8-3.3 is a high-performance, low-dropout linear voltage regulator crafted by Linear Technology, designed to deliver a fixed output voltage of 3.3V. This regulator is part of Linear Technology's extensive range of power management solutions, well-suited for a variety of applications that require stable and reliable power supply.

Key Features:

  • Fixed Output Voltage: The LTC1504IS8-3.3 provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and digital ICs.
  • Low Dropout Voltage: With a low dropout voltage, this regulator can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency in operation.
  • High Output Current: Capable of delivering up to 150mA of output current, the LTC1504IS8-3.3 can support a wide range of peripherals and components.
  • Stable with Low ESR Capacitors: The LTC1504IS8-3.3 remains stable with low equivalent series resistance (ESR) capacitors, providing flexibility in the choice of output capacitors and ensuring a stable output for sensitive loads.
  • Thermal Protection: Integrated thermal protection safeguards the device from damage due to overheating, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the powered device in the event of a short circuit or excessive load.
  • Compact Package: Housed in an 8-lead SOIC package, the LTC1504IS8-3.3 is compact and suitable for space-constrained applications.

Applications:

  • Portable Devices
  • Microprocessor Power Supplies
  • Battery-Powered Equipment
  • Peripheral Power Supplies
  • Industrial Power Supplies

The LTC1504IS8-3.3 is engineered to provide a precise and stable voltage supply in a variety of electronic systems. Its robust feature set ensures that it can meet the stringent requirements of modern electronic applications, while its compact form factor makes it an excellent choice for designs where space is at a premium. Whether you are designing a portable device, a complex digital system, or any application in need of a reliable power source, the LTC1504IS8-3.3 from Linear Technology stands out as a superior voltage regulation solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess