EN
  • EN
  • DE

LTC1555LEGN#TR

Part No LTC1555LEGN#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0649+
Reference case SSOP16
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719160-LTC1555LEGN#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1555LEGN#TR CAD Model

Description

Product Overview: LTC1555LEGN#TR

The LTC1555LEGN#TR is a high-performance, micropower switched capacitor SIM power supply designed by Linear Technology, now part of Analog Devices. This device is tailored to provide a regulated charge pump voltage that is required to power a Subscriber Identity Module (SIM) card in cellular telephones and other smart card applications. The compact and efficient LTC1555LEGN#TR is an ideal solution for portable electronics where space and power consumption are critical design parameters.

Key Features

  • Regulated Output Voltage: The LTC1555LEGN#TR provides a stable 2.5V or 3V selectable output voltage, ensuring that the SIM card operates within its specified voltage range for reliable performance.
  • Low Quiescent Current: With a low quiescent current of 11μA typical, this device is optimized for battery-powered applications, helping to extend the overall battery life of the product.
  • High Efficiency: The switched capacitor design allows for high efficiency, reducing the power dissipation and thermal footprint of the product.
  • Shutdown Mode: It includes a shutdown feature that reduces the supply current to 0.1μA, further conserving battery life when the SIM card is not in use.
  • Soft Start: The soft-start circuitry minimizes inrush current during power-up, providing a smoother ramp-up of the output voltage and reducing stress on the battery.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the product.
  • Small Package: The LTC1555LEGN#TR comes in a 16-pin narrow SSOP package, which is suitable for space-constrained applications.

Applications

The LTC1555LEGN#TR is versatile and can be used in a variety of applications that require a regulated voltage for SIM cards, including:

  • Cellular Phones
  • Smart Card Readers
  • Portable Communication Devices
  • Personal Digital Assistants (PDAs)
  • Other Smart Card-Enabled Devices

With its combination of low power consumption, small footprint, and robust feature set, the LTC1555LEGN#TR from Linear Technology is an excellent choice for designers looking to integrate SIM card power supply functionality into their next-generation portable devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess