EN
  • EN
  • DE

LTC1555LEGN

Part No LTC1555LEGN
Manufacturer Linear Technology
Description SIM Power Supply and Level Translator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207723-LTC1555LEGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1555LEGN CAD Model

Description

The LTC1555LEGN is an advanced SIM Power Supply and Level Translator chip designed by Linear Technology to meet the demands of modern mobile communication devices. This product stands out for its compact design and efficiency, making it an ideal choice for applications where space is at a premium and power conservation is crucial.

Key Features

  • Integrated Solution: The LTC1555LEGN combines a SIM power supply and level translator in one package, reducing the number of components required on a mobile device's motherboard.
  • Low Voltage Operation: It operates from a single low voltage input ranging from 2.7V to 5.5V, accommodating a variety of power sources and ensuring compatibility with different system voltages.
  • High Efficiency: The device's high-efficiency switched capacitor voltage converter provides up to 50mA of output current to the SIM card, optimizing battery life for the end device.
  • Programmable Current Limit: The LTC1555LEGN features a programmable current limit for the SIM supply, which helps in protecting the SIM card and the power supply from damage due to fault conditions.
  • Low Profile Package: Housed in a low profile (0.75mm) 16-lead narrow SSOP package, it saves precious board space and is suitable for the slim profiles of modern portable electronics.

Applications

The LTC1555LEGN is tailored for applications in the mobile communications field, such as:

  • Cellular Phones
  • Smart Phones
  • Personal Digital Assistants (PDAs)
  • Wireless Modems

Technical Specifications

Some of the technical specifications of the LTC1555LEGN include:

  • Supply Voltage: 2.7V to 5.5V
  • Output Current: Up to 50mA
  • Low Standby Current
  • Soft-Start Feature to Limit Inrush Current
  • Automatic Level Translation Between SIM and Logic Voltages

With its robust feature set, the LTC1555LEGN by Linear Technology is a versatile and reliable component for powering and interfacing SIM cards in a wide range of portable electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess