EN
  • EN
  • DE

LTC1558CS8-5

Part No LTC1558CS8-5
Manufacturer Linear Technology
Description Backup Battery Controller with Programmable Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207730-LTC1558CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1558CS8-5 CAD Model

Description

Linear Technology LTC1558CS8-5 Regulated Power Supply IC

The LTC1558CS8-5 is a robust and efficient power management integrated circuit designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is well-suited for a variety of applications that require a stable and reliable 5V power supply.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 5V, which is essential for powering logic circuits and other standard 5V-operated components.
  • Output Current: It is capable of delivering an output current up to a certain limit, ensuring stable performance for a range of electronic devices.
  • Low Dropout Voltage: The LTC1558CS8-5 boasts a low dropout voltage, which means it can continue to provide a regulated output even when the input voltage is very close to the output voltage, making it highly efficient in battery-powered applications.
  • Package: Housed in an 8-lead SOIC package, the device's compact footprint makes it suitable for space-constrained applications.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and reverse battery protection to safeguard the IC and the connected load from various electrical anomalies.
  • Low Quiescent Current: The quiescent current is minimized to extend battery life in portable applications, making it an ideal choice for handheld devices.

Applications:

The LTC1558CS8-5 is versatile and can be used in a range of applications, including:

  • Portable electronics
  • Microprocessor/DSP supplies
  • Automotive power supplies
  • Industrial equipment
  • Communication devices

With its precision output and high level of integration, the LTC1558CS8-5 from Linear Technology offers a compact and reliable solution for designers looking to implement a 5V power rail with minimal external components. Its combination of features ensures that it can meet the needs of both simple and complex power supply requirements, making it a go-to choice for engineers and hobbyists alike.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4204 $59.6244
26+ $4.4468 $115.6168
41+ $4.3082 $176.6362
56+ $4.1696 $233.4976
72+ $4.0298 $290.1456
96+ $3.6140 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess