EN
  • EN
  • DE

LTC1566-1CS8

Part No LTC1566-1CS8
Manufacturer Linear Technology
Description Low Noise 2.3MHz Continuous Time Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207742-LTC1566-1CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1566-1CS8 CAD Model

Description

Linear Technology LTC1566-1CS8 Continuous Time Filter

The LTC1566-1CS8 is a high-performance, continuous time, lowpass filter designed by Linear Technology, now part of Analog Devices, to cater to a wide array of applications requiring precise signal conditioning. This integrated circuit is particularly notable for its ease of use, superior filter performance, and flexibility, making it an ideal choice for communication systems, data acquisition, and signal processing tasks.

Key Features

  • Filter Type: The LTC1566-1CS8 is a 4th order, continuous time, lowpass filter with a very sharp roll-off.
  • Frequency Range: It offers a wide clock-tunable frequency range from 1kHz to 150kHz, which allows for versatile use across different applications.
  • Low Distortion: The device features extremely low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • Single Supply Operation: This filter operates from a single 2.7V to 5.5V supply, simplifying power supply design and ensuring compatibility with a variety of systems and applications.
  • Low Power Consumption: With its low power requirements, the LTC1566-1CS8 is suitable for battery-powered devices and portable applications.
  • Package Type: It comes in a compact 8-pin narrow SO package, designated by the CS8 suffix, which is conducive to space-constrained designs.

Applications

The LTC1566-1CS8's exceptional performance and operational flexibility make it well-suited for a range of uses, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal conditioning for communication systems
  • Audio processing equipment
  • Test and measurement instruments
  • Medical devices requiring signal filtering

Design Advantages

Engineers can benefit from the LTC1566-1CS8's design, which requires no external resistors or capacitors for setting the filter's frequency. This not only simplifies the design process but also reduces the overall component count, resulting in a more reliable and compact circuit design. Additionally, the filter's characteristics can be dynamically adjusted through clock frequency, offering real-time tunability that is invaluable in adaptive systems.

Overall, the LTC1566-1CS8 from Linear Technology stands out as a versatile and high-quality component for precision filtering needs in a multitude of electronic systems.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5766 $57.8830
13+ $9.4987 $123.4831
19+ $9.2019 $174.8361
26+ $8.9051 $231.5326
34+ $8.6082 $292.6788
45+ $7.7177 $347.2965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess