EN
  • EN
  • DE

LTC1569CS8-7

Part No LTC1569CS8-7
Manufacturer Linear Technology
Description Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207745-LTC1569CS8-7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1569CS8-7 CAD Model

Description

Product Overview: LTC1569CS8-7

The LTC1569CS8-7 is a highly integrated component from Linear Technology, renowned for its precision and performance in signal processing applications. This device is an 8th order, lowpass, elliptic, switched-capacitor filter that doesn't require any external components for a fixed 100kHz cutoff frequency. Its compact and efficient design is encapsulated in an 8-lead SOIC package, making it an ideal solution for space-constrained applications.

Key Features

  • Fixed Cutoff Frequency: The LTC1569CS8-7 is designed with a fixed 100kHz cutoff frequency, which is ideal for a variety of signal processing tasks.
  • Elliptic Response: The elliptic filter response provides excellent selectivity and rapid transition from passband to stopband, making it an effective choice for rejecting unwanted frequencies.
  • High Order Filter: As an 8th order filter, it offers a steep attenuation curve and a highly selective filtering capability, ensuring that signals are clean and free from noise.
  • No External Components Required: The integrated switched-capacitor design means that all filtering components are contained within the chip, simplifying the design and reducing the bill of materials.
  • Low Power Consumption: The LTC1569CS8-7 is optimized for low power operation, making it suitable for battery-powered devices and other power-sensitive applications.
  • Single Supply Operation: It can be powered by a single 5V supply, which simplifies the power supply design and reduces system complexity.

Applications

The LTC1569CS8-7 is versatile and can be employed in various applications, including:

  • Data acquisition systems
  • Telecommunications
  • A/D converter anti-aliasing
  • Digital signal processing
  • Audio signal processing
  • Medical instrumentation

With its precision filtering capabilities and ease of use, the LTC1569CS8-7 from Linear Technology stands out as a robust and reliable component for designers who require high-performance signal conditioning in a compact form factor.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess