EN
  • EN
  • DE

LTC6908CS6-1

Part No LTC6908CS6-1
Manufacturer Linear Technology
Description Resistor Set SOT-23 Oscillator with Spread Spectrum Modulation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209290-LTC6908CS6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6908CS6-1 CAD Model

Description

Product Overview: LTC6908CS6-1

The LTC6908CS6-1 is a versatile, precision silicon oscillator manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This compact and efficient component is designed to offer a low-power, easy-to-use solution for generating multiple output frequencies that are required in various electronic applications. The LTC6908CS6-1 stands out for its precision and flexibility, making it an ideal choice for engineers and designers looking to enhance their systems with a reliable clock source.

Key Features

  • Resistor Set Frequency Range: The LTC6908CS6-1 allows users to set the desired output frequency with a single external resistor. This feature simplifies the design process and enables quick adjustments to the frequency without the need for complex programming or additional components.
  • Spread Spectrum Frequency Modulation (SSFM): This device includes an SSFM capability, which helps to reduce electromagnetic interference (EMI) by spreading the energy of the fundamental and its harmonics over a wider frequency range. This is particularly useful in applications where EMI must be minimized to avoid disrupting other electronic systems.
  • Dual Outputs: It provides two outputs that can be configured for either in-phase or out-of-phase signals. This flexibility allows for a variety of uses, including driving two separate circuits with synchronized or counter-phase signals.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC6908CS6-1 operates with a low supply current, making it suitable for battery-powered devices and other applications where power conservation is critical.
  • Wide Operating Temperature Range: The oscillator is built to perform reliably over a broad temperature range, ensuring stable operation in diverse environments.

Applications

The LTC6908CS6-1 is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Medical devices

With its robust feature set and Linear Technology's reputation for quality, the LTC6908CS6-1 is a top choice for designers seeking a reliable and efficient frequency generation solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4782 $50.8692
15+ $6.9565 $104.3475
23+ $6.7391 $154.9993
31+ $6.5217 $202.1727
40+ $6.3044 $252.1760
54+ $5.6522 $305.2188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess